DELL logo

DELL PowerEdge T20 server 500 GB Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17104
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T20 server 500 GB Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:

DELL PowerEdge T20, 3 GHz, G3220, 4 GB, DDR3-SDRAM, 500 GB, Mini Tower

Long summary description DELL PowerEdge T20 server 500 GB Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:

DELL PowerEdge T20. Processor family: Intel Pentium G, Processor frequency: 3 GHz, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 290 W. Chassis type: Mini Tower

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.