DELL logo

DELL 1650 data projector Standard throw projector 3800 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198852
Info modified on:
20 Nov 2023, 13:19:43
Short summary description DELL 1650 data projector Standard throw projector 3800 ANSI lumens DLP WXGA (1280x800) Black:

DELL 1650, 3800 ANSI lumens, DLP, WXGA (1280x800), 2200:1, 16:10, 919.5 - 9212.6 mm (36.2 - 362.7")

Long summary description DELL 1650 data projector Standard throw projector 3800 ANSI lumens DLP WXGA (1280x800) Black:

DELL 1650. Projector brightness: 3800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Zoom type: Manual, Zoom ratio: 1.2:1, Throw ratio: 1.28 -1.536. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B/G, SECAM D/K, SECAM..., Supported graphics resolutions: 1280 x 800 (WXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.