DELL logo

DELL Precision T1650 Intel® Core™ i5 i5-3550 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23333
Info modified on:
23 Jul 2024, 20:45:31
Short summary description DELL Precision T1650 Intel® Core™ i5 i5-3550 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:

DELL Precision T1650, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-ROM, Windows 7 Professional

Long summary description DELL Precision T1650 Intel® Core™ i5 i5-3550 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:

DELL Precision T1650. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3550. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® Quadro® 600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.