DELL logo

DELL 1610HD data projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169414
Info modified on:
08 Jul 2022, 10:36:49
Short summary description DELL 1610HD data projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL 1610HD, 3500 ANSI lumens, DLP, WXGA (1280x800), 2100:1, 922 - 9194.8 mm (36.3 - 362"), 1.2 - 10 m

Long summary description DELL 1610HD data projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL 1610HD. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Analog signal format system: NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM..., Supported graphics resolutions: 1280 x 800 (WXGA). Serial interface type: RS-232. Optical disc player type: Not included

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.