DELL Precision T1600, 3.1 GHz, Intel® Xeon® E3 Family, E3-1225, 8 GB, DVD-RW, Windows 7 Professional
DELL Precision T1600. Processor frequency: 3.1 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1225. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation