Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Laptops
DELL Inspiron 15 3543 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 English Black
DELL Inspiron 15 3543 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 English Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 15V-D1528
XML doc
Icecat LIVE: JS for DELL 15V-D1528
Icecat Live DOC
JSON product data for DELL 15V-D1528
JSON DOC
CSV product data for DELL 15V-D1528
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Inspiron
Product series:
3000
Product name:
15 3543
Product code:
15V-D1528
Category:
Laptops
Icecat Product ID:
25997470
Data-sheet quality:
created/standardized by Icecat
Product views:
44130
Info modified on:
02 Feb 2025, 22:56:18
DELL 15V-D1528 (Icecat)
Embed the product datasheet into your content
XML product data for DELL 15V-D1528
XML doc
Icecat LIVE: JS for DELL 15V-D1528
Icecat Live DOC
JSON product data for DELL 15V-D1528
JSON DOC
CSV product data for DELL 15V-D1528
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE