DELL logo

DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83922
Info modified on:
01 Feb 2025, 04:57:39
Short summary description DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920M Windows 10 Home Black:

DELL Inspiron 15, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 920M Windows 10 Home Black:

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.