DELL logo

DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112588
Info modified on:
02 Feb 2025, 23:08:51
Short summary description DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Black:

DELL Inspiron 1545, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 1545 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Black:

DELL Inspiron 1545. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Product colour: Black. Weight: 2.64 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.