DELL logo

DELL Optiplex 780 DT Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72568
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Optiplex 780 DT Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional Desktop PC Black:

DELL Optiplex 780 DT, 3 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Optiplex 780 DT Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional Desktop PC Black:

DELL Optiplex 780 DT. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 255 W. Chassis type: Desktop. Product type: PC. Weight: 8.26 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.