DELL logo

DELL Latitude E6410 Intel® Core™ i5 i5-520M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29823
Info modified on:
02 Feb 2025, 23:08:03
Short summary description DELL Latitude E6410 Intel® Core™ i5 i5-520M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Black:

DELL Latitude E6410, Intel® Core™ i5, 2.4 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6410 Intel® Core™ i5 i5-520M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Black:

DELL Latitude E6410. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.