DELL logo

DELL Optiplex 980 MT Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4550 Windows 7 Professional Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128203
Info modified on:
07 Oct 2024, 16:43:58
Short summary description DELL Optiplex 980 MT Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4550 Windows 7 Professional Mini Tower PC Black:

DELL Optiplex 980 MT, 2.8 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Optiplex 980 MT Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4550 Windows 7 Professional Mini Tower PC Black:

DELL Optiplex 980 MT. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4550. Operating system installed: Windows 7 Professional. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Weight: 11.4 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.