DELL logo

DELL Inspiron Duo Intel Atom® N550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91352
Info modified on:
27 Jan 2025, 08:22:11
Short summary description DELL Inspiron Duo Intel Atom® N550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium Black:

DELL Inspiron Duo, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description DELL Inspiron Duo Intel Atom® N550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium Black:

DELL Inspiron Duo. Product type: Hybrid (2-in-1), Form factor: Convertible (Ferris Wheel). Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.54 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.