Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28250206 data-sheets &
29175 brands
– register (free)
Laptops
DELL XPS 13 9380 Intel® Core™ i7 i7-8565U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver, White
DELL XPS 13 9380 Intel® Core™ i7 i7-8565U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver, White
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 0X2M7
XML doc
Icecat LIVE: JS for DELL 0X2M7
Icecat Live DOC
JSON product data for DELL 0X2M7
JSON DOC
CSV product data for DELL 0X2M7
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
XPS
Product series:
13
Product name:
9380
Product code:
0X2M7
Category:
Laptops
Icecat Product ID:
70281663
Data-sheet quality:
created/standardized by Icecat
Product views:
31638
Info modified on:
22 Jan 2025, 13:02:08
DELL 0X2M7 user manual (13 MB)
Product Brochure/Datasheet (1.4 MB)
Re-imaging guide for Microsoft Windows (188 KB)
Handling swollen Lithium-ion batteries (16 KB)
Me and My Dell For Inspiron, XPS, and Alienware computers (3.5 MB)
Embed the product datasheet into your content
XML product data for DELL 0X2M7
XML doc
Icecat LIVE: JS for DELL 0X2M7
Icecat Live DOC
JSON product data for DELL 0X2M7
JSON DOC
CSV product data for DELL 0X2M7
CSV DOC
The Story
Video
Specs
Recommended products
Contact Details
Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE