DELL logo

DELL XPS 15 9510 Intel® Core™ i7 i7-11800H Laptop 39.6 cm (15.6") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52036
Info modified on:
22 Jan 2025, 20:17:28
Short summary description DELL XPS 15 9510 Intel® Core™ i7 i7-11800H Laptop 39.6 cm (15.6") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum, Silver:

DELL XPS 15 9510, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL XPS 15 9510 Intel® Core™ i7 i7-11800H Laptop 39.6 cm (15.6") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum, Silver:

DELL XPS 15 9510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 10 Pro. Product colour: Platinum, Silver

Reasons to buy
The Story
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.