DELL UltraSharp U2415, 61.2 cm (24.1"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
DELL UltraSharp U2415. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black