Dell Wyse 7040, 2.3 GHz, Intel® Core™ i5, 6th gen Intel® Core™ i5, i5-6500TE, 3.3 GHz, 4 GB
Dell Wyse 7040. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: M.2. On-board graphics card model: Intel® HD Graphics 530. Cabling technology: 10/100/1000Base-T(X)