Dell Wyse logo

Dell Wyse 5470 Intel® Celeron® N4100 Mobile thin client 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) Wyse ThinOS English Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19933
Info modified on:
29 Jan 2025, 18:24:24
Short summary description Dell Wyse 5470 Intel® Celeron® N4100 Mobile thin client 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) Wyse ThinOS English Black:

Dell Wyse 5470, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 16 GB

Long summary description Dell Wyse 5470 Intel® Celeron® N4100 Mobile thin client 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) Wyse ThinOS English Black:

Dell Wyse 5470. Product type: Mobile thin client, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4100, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Wyse ThinOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.