location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5030 480 g Black, Silver TERA2321

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX573 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063872510
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 20:37:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse RX573 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5030 480 g Black, Silver TERA2321
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TERA2321
  • - 0.5 GB DDR3-SDRAM
  • - 0.032 GB Flash
  • - Ethernet LAN
  • - ENERGY STAR
Warranty: 3 Years Collect & Return
Long product name Dell Wyse 5030 480 g Black, Silver TERA2321 :
The long product name of Dell Wyse 5030 480 g Black, Silver TERA2321. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Teradici TERA2321 PCoIP, 512MB (DDR3), 32MB (Flash), 4 x USB 2.0, 1 x DisplayPort, 1 x DVI-I, 1 x LAN, 480 g
More>>>
Dell Wyse 5030 480 g Black, Silver TERA2321:
The official description of Dell Wyse 5030 480 g Black, Silver TERA2321 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality computing, anywhere.
For virtual desktop or blade PC environments, the Wyse® 5000 series and 7000 series PCoIP zero clients for VMware deliver workstation-level performance. These dedicated hardware PCoIP engines deliver the highest level of display performance available for advanced applications, including CAD, 3D solids modeling, video editing and more.

Extremely compact and energy efficient, the 2-display Wyse 5000 series and 4-display 7000 series PCoIP zero clients are fully functional VMware View end points that deliver a true PC-like experience. Both devices offer the full benefits of an efficient and secure centralized computing environment, like multiple display support, multimedia playback, HD audio and four USB peripheral ports.

Advanced performance. Higher quality.
The Wyse 5000 series and 7000 series PCoIP zero clients allow you to centrally manage your virtual desktops in a data center while still providing rich multimedia, high-resolution 3D graphics, HD media, and full USB peripheral interoperability locally over a LAN – or remotely,-over a WAN. Optimized compression algorithms operate in real-time to achieve the best possible image quality for the available network bandwidth.

Cool, simple performance.
The Wyse 5000 series and 7000 series PCoIP zero clients for VMware draw under 8 and 15.5 watts of power, respectively – creating cooler, quieter working environments. Each of these zero clients for VMware Horizon View receive and decode signals from the PCoIP host to create standard PC interfaces for the display, USB peripherals and audio.

Short summary description Dell Wyse 5030 480 g Black, Silver TERA2321:
This short summary of the Dell Wyse 5030 480 g Black, Silver TERA2321 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5030, TERA2321, 0.5 GB, DDR3-SDRAM, 0.032 GB, Flash, 2560 x 1600 pixels

Long summary description Dell Wyse 5030 480 g Black, Silver TERA2321:
This is an auto-generated long summary of Dell Wyse 5030 480 g Black, Silver TERA2321 based on the first three specs of the first five spec groups.

Dell Wyse 5030. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0.032 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor model
TERA2321
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
0.032 GB
Storage media *
Flash
Card reader integrated
No
Graphics
Maximum resolution
2560 x 1600 pixels
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Headphone outputs
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Product colour *
Black, Silver
VESA mounting
Yes
Cable lock slot
Yes
Design
LED indicators
Power
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
No
Power
Power supply
30 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
9 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
177 mm
Depth
116 mm
Height
29 mm
Weight
480 g
Disclaimer Dell Wyse 5030 480 g Black, Silver TERA2321:
Disclaimer

Actual configuration might differ from illustration