location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 492-BBUY power adapter/inverter Indoor 30 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
492-BBUY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-BBUY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063829125 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 492-BBUY power adapter/inverter Indoor 30 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 30 W
  • - Purpose: Thin client
  • - Brand compatibility: DELL
  • - 1 pc(s)
  • - Black
Long product name DELL 492-BBUY power adapter/inverter Indoor 30 W Black :
The long product name of DELL 492-BBUY power adapter/inverter Indoor 30 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wyse 30W AC Adapter - Kit
More>>>
Short summary description DELL 492-BBUY power adapter/inverter Indoor 30 W Black:
This short summary of the DELL 492-BBUY power adapter/inverter Indoor 30 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 492-BBUY, Thin client, Indoor, 30 W, DELL, Dell Wyse 3010/3020/3030/5030, Black

Long summary description DELL 492-BBUY power adapter/inverter Indoor 30 W Black:
This is an auto-generated long summary of DELL 492-BBUY power adapter/inverter Indoor 30 W Black based on the first three specs of the first five spec groups.

DELL 492-BBUY. Purpose: Thin client, Power supply type: Indoor, Output power: 30 W. Product colour: Black. Quantity per pack: 1 pc(s)

Features
Purpose *
Thin client
Power supply type *
Indoor
Output power *
30 W
Brand compatibility
DELL
Compatibility
Dell Wyse 3010/3020/3030/5030
Design
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 492-BBUY power adapter/inverter Indoor 30 W Black:
Disclaimer

Actual configuration might differ from illustration