Dell Wyse logo

Dell Wyse E01 Windows MultiPoint Server 2011 145 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118049
Info modified on:
10 Aug 2024, 10:04:33
Short summary description Dell Wyse E01 Windows MultiPoint Server 2011 145 g Black:

Dell Wyse E01, Black, Windows MultiPoint Server 2011, 100-240 V, 50 - 60 Hz, 3 W, 10 - 40 °C

Long summary description Dell Wyse E01 Windows MultiPoint Server 2011 145 g Black:

Dell Wyse E01. Product colour: Black. Operating system installed: Windows MultiPoint Server 2011. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3 W. Width: 177 mm, Depth: 121 mm, Height: 34 mm. Cables included: AC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.