Dell Wyse logo

Dell Wyse D90Q8 1.5 GHz Windows Embedded 8 Standard 930 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68095
Info modified on:
26 Jun 2024, 05:35:01
Short summary description Dell Wyse D90Q8 1.5 GHz Windows Embedded 8 Standard 930 g Black:

Dell Wyse D90Q8, 1.5 GHz, AMD G, 4 GB, DDR3-SDRAM, 1066 MHz, 16 GB

Long summary description Dell Wyse D90Q8 1.5 GHz Windows Embedded 8 Standard 930 g Black:

Dell Wyse D90Q8. Processor frequency: 1.5 GHz, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 8330E. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.