Dell Wyse Z90D7, 1.65 GHz, AMD G, G-T56N, 4 GB, DDR3-SDRAM, 16 GB
Dell Wyse Z90D7. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Cabling technology: 10/100/1000Base-T(X)