Dell Wyse logo

Dell Wyse X90m7 1.65 GHz Windows Embedded Standard 7 1.72 kg Black G-T56N

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61796
Info modified on:
26 Jun 2024, 10:47:14
Short summary description Dell Wyse X90m7 1.65 GHz Windows Embedded Standard 7 1.72 kg Black G-T56N:

Dell Wyse X90m7, 1.65 GHz, AMD G, G-T56N, 1 MB, 2 GB, DDR3-SDRAM

Long summary description Dell Wyse X90m7 1.65 GHz Windows Embedded Standard 7 1.72 kg Black G-T56N:

Dell Wyse X90m7. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.