Dell Wyse logo

Dell Wyse X90m7 AMD G G-T56N Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 4 GB Flash Windows Embedded Standard Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90588
Info modified on:
25 Jan 2025, 22:03:56
Short summary description Dell Wyse X90m7 AMD G G-T56N Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 4 GB Flash Windows Embedded Standard Black:

Dell Wyse X90m7, AMD G, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 4 GB

Long summary description Dell Wyse X90m7 AMD G G-T56N Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 4 GB Flash Windows Embedded Standard Black:

Dell Wyse X90m7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD G, Processor model: G-T56N, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows Embedded Standard. Product colour: Black. Weight: 1.72 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.