Dell Wyse logo

Dell Wyse D90D7 1.4 GHz Windows Embedded Standard 7 930 g Black T48E

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121386
Info modified on:
26 Jun 2024, 06:18:45
Short summary description Dell Wyse D90D7 1.4 GHz Windows Embedded Standard 7 930 g Black T48E:

Dell Wyse D90D7, 1.4 GHz, AMD G, T48E, 2 GB, DDR3-SDRAM, 1066 MHz

Long summary description Dell Wyse D90D7 1.4 GHz Windows Embedded Standard 7 930 g Black T48E:

Dell Wyse D90D7. Processor frequency: 1.4 GHz, Processor family: AMD G, Processor model: T48E. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.