Dell Wyse logo

Dell Wyse D10D 1.4 GHz Wyse ThinOS 930 g Black G-T48E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134133
Info modified on:
26 Jun 2024, 05:48:11
Short summary description Dell Wyse D10D 1.4 GHz Wyse ThinOS 930 g Black G-T48E:

Dell Wyse D10D, 1.4 GHz, AMD G, G-T48E, 2 GB, DDR3-SDRAM, 2 GB

Long summary description Dell Wyse D10D 1.4 GHz Wyse ThinOS 930 g Black G-T48E:

Dell Wyse D10D. Processor frequency: 1.4 GHz, Processor family: AMD G, Processor model: G-T48E. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.