Dell Wyse logo

Dell Wyse Z90S7 1.5 GHz Windows 7 Embedded 1.12 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32625
Info modified on:
10 Aug 2024, 07:56:18
Short summary description Dell Wyse Z90S7 1.5 GHz Windows 7 Embedded 1.12 kg Black:

Dell Wyse Z90S7, 1.5 GHz, 0.5 MB, 4 GB, DDR3-SDRAM, 4 GB, 8 GB

Long summary description Dell Wyse Z90S7 1.5 GHz Windows 7 Embedded 1.12 kg Black:

Dell Wyse Z90S7. Processor frequency: 1.5 GHz, L2 cache: 0.5 MB. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310, Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.