Dell Wyse Z90DW, 1.6 GHz, 1 GB, 4 GB, 2 GB, Black, Windows Embedded Standard 2009
Dell Wyse Z90DW. Processor frequency: 1.6 GHz. Internal memory: 1 GB, Maximum internal memory: 4 GB. Total storage capacity: 2 GB. Product colour: Black. Operating system installed: Windows Embedded Standard 2009