Dell Wyse R50L, 1.5 GHz, AMD Sempron, AMD M690E, 1 GB, 2 GB, 1 GB
Dell Wyse R50L. Processor frequency: 1.5 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 1 GB, Maximum internal memory: 2 GB. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)