Dell Wyse R90L7, 1.5 GHz, AMD Sempron, AMD M690E, 2 GB, 2 GB, 4 GB
Dell Wyse R90L7. Processor frequency: 1.5 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 2 GB, Maximum internal memory: 2 GB. Total storage capacity: 4 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Product colour: Black, Cable lock slot type: Kensington