Dell Wyse logo

Dell Wyse C00LE 1 GHz 2.7 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11894
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse C00LE 1 GHz 2.7 kg Black:

Dell Wyse C00LE, 1 GHz, VIA Eden, 1 GB, Black, 10 - 40 °C, 10 - 95%

Long summary description Dell Wyse C00LE 1 GHz 2.7 kg Black:

Dell Wyse C00LE. Processor frequency: 1 GHz, Processor family: VIA Eden. Internal memory: 1 GB. Product colour: Black. Certification: cULus 60950, TÜV-GS, EN 60950, FCC Class B, CE, VCCI, C-Tick, WEEE, RoHS. Weight: 2.7 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.