Dell Wyse C10LE, 1 GHz, VIA C7, C7 1.0, VIA VX855, 0.5 GB, 128 GB
Dell Wyse C10LE. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 0.5 GB. Total storage capacity: 128 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Cable lock slot type: Kensington