Dell Wyse V90L, 0.8 GHz, VIA C7, 1 GB, DDR2-SDRAM, 2 GB, Flash
Dell Wyse V90L. Processor frequency: 0.8 GHz, Processor family: VIA C7. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Maximum resolution: 1920 x 1080 pixels. Wi-Fi standards: 802.11b, 802.11g, Cabling technology: 10/100Base-T(X)