Dell Wyse logo

Dell Wyse V30L (128/256) 0.8 GHz 3.6 kg

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66090
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse V30L (128/256) 0.8 GHz 3.6 kg:

Dell Wyse V30L (128/256), 0.8 GHz, 0.25 GB, 10 - 35 °C, 20 - 80%, EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS, 3.6 kg

Long summary description Dell Wyse V30L (128/256) 0.8 GHz 3.6 kg:

Dell Wyse V30L (128/256). Processor frequency: 0.8 GHz. Internal memory: 0.25 GB. Certification: EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS. Weight: 3.6 kg. Dimensions (WxDxH): 46 x 180 x 201 mm, Power requirements: AC 120/230 V ( 50/60 Hz ), Networking features: 10/100 Base-T Fast Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.