Dell Wyse logo

Dell Wyse S10 0.366 GHz Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22366
Info modified on:
10 Aug 2024, 07:41:24
Short summary description Dell Wyse S10 0.366 GHz Grey:

Dell Wyse S10, 0.366 GHz, AMD Geode, 0.125 GB, DDR-SDRAM, 10/100Base-T(X), Grey

Long summary description Dell Wyse S10 0.366 GHz Grey:

Dell Wyse S10. Processor frequency: 0.366 GHz, Processor family: AMD Geode. Internal memory: 0.125 GB, Internal memory type: DDR-SDRAM. Cabling technology: 10/100Base-T(X). Product colour: Grey, Cable lock slot type: Kensington. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 6.6 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.