Long product name Dell Wyse 575-BBGC CPU holder
:
Wyse dual mounting bracket kit for Dell Wyse 3010, 3010-T10, 3020
The long product name of Dell Wyse 575-BBGC CPU holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wyse dual mounting bracket kit for Dell Wyse 3010, 3010-T10, 3020
More>>>
Dell Wyse 575-BBGC CPU holder:
The official description of Dell Wyse 575-BBGC CPU holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Dual VESA Arm Mount is used to mount the 3010 thin client between an industry standard arm and monitor screen (up to 27"). This is only designed to support the Wyse 3010.
Short summary description Dell Wyse 575-BBGC CPU holder:
This short summary of the Dell Wyse 575-BBGC CPU holder data-sheet is auto-generated and uses the product title and the first six key specs.
Dell Wyse 575-BBGC, Dell Wyse 3010, 3010-T10, 3020
Long summary description Dell Wyse 575-BBGC CPU holder:
This is an auto-generated long summary of Dell Wyse 575-BBGC CPU holder based on the first three specs of the first five spec groups.
Dell Wyse 575-BBGC. Compatibility: Dell Wyse 3010, 3010-T10, 3020