Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YK08R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063872084
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7468
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:11
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years Collect & Return
Long product name Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver :
The short editorial description of Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver

Marvell ARMADA PXA 510 v7, 1GB (DDR3), Wyse ThinOS, 4 x USB 2.0, 1 x LAN, 1 x DVI-I, 450g
More>>>
Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver:
The official marketing text of Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver as supplied by the manufacturer

Easy to use and manage.
Build out a simple or vast virtual desktop infrastructure (VDI) and stay within your budget using Wyse 3000 series thin clients. This easy-to-use family of clients for Citrix®, Microsoft®, VMware® or Wyse vWorkspace environments includes models that are available with virus-immune Wyse ThinOS or Wyse enhanced Ubuntu™ Linux®. All offer vibrant multimedia performance, System-on-Chip (SoC) processors and hands-off Wyse Automated Management capability.

Exceptional functionality.
Empower your team with enterprise-class thin clients on an entry-level budget. 3000 series thin clients feature a wealth of premium Wyse cloud client features, and unlike traditional budget clients, 3000 series thin clients are ready to connect to almost any environment, including web-based applications and services.
3000 series thin clients can quickly process virtually any daily task with powerful System-on-Chip (SoC) processors. A built-in hardware media processor helps deliver smooth imagery, bi-directional audio and flash playback performance. The 3020 thin client offers even greater functionality with support for up to two digital displays, a dual-band WiFi option and Microsoft RemoteFX certification for high-end graphics.

Environmentally-conscious for long-term value
Designed for cost-effective virtual desktop deployments, the Wyse 3000 series thin clients deliver great value from day one with minimal initial investment and power-efficient operation that help lower your cost of ownership. Additionally, Dell practices environmentally aware design with an ISO 14001-based environmental management system and WEEE recycling processes. All Wyse products meet stringent RoHS requirements and EPEAT compliance.

Short summary description Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver:
This short summary of the Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 3010, 1 GHz, Armada 510, Marvell ARM, Intel SoC, 1 GB, DDR3-SDRAM

Long summary description Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver:
This is an auto-generated long summary of Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver based on the first three specs of the first five spec groups.

Dell Wyse 3010. Processor frequency: 1 GHz, Processor model: Armada 510, Processor family: Marvell ARM. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)

Disclaimer Dell Wyse 3010 1 GHz Armada 510 Wyse ThinOS 450 g Black, Silver:
Disclaimer

Actual configuration might differ from illustration

Processor
Processor frequency *
1 GHz
Processor model
Armada 510
Processor family
Marvell ARM
Motherboard chipset
Intel SoC
Memory
Internal memory *
1 GB
Internal memory type *
DDR3-SDRAM
Storage
Storage media *
Flash
Card reader integrated *
No
Graphics
Maximum resolution
1920 x 1200 pixels
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Design
Product colour *
Black, Silver
VESA mounting
Yes
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Wyse ThinOS
Power
Power supply
30 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
7 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
177 mm
Depth
119 mm
Height
25 mm
Weight *
450 g
Technical details
Sustainability certificates
ENERGY STAR