location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lattissima EN680M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 680.M show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 14:45:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capsule coffee machine 1.2 L
  • - Coffee capsule
  • - 19 bar
  • - 1300 W
More>>>
Short summary description De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L:
This short summary of the De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Lattissima EN680M, Capsule coffee machine, 1.2 L, Coffee capsule, 1300 W

Long summary description De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L:
This is an auto-generated long summary of De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L based on the first three specs of the first five spec groups.

De’Longhi Lattissima EN680M. Product type: Capsule coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee capsule. Power: 1300 W

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:35:03
Uk has collected 1 expert review for De’Longhi Lattissima EN680M Capsule coffee machine 1.2 L and the rating is 69 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
69%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2017-05-01 06:35:03
Calling all those who like their java frothy and with a Nespresso seal of quality: you might like this coffee machine.Part of DeLonghi's Nespresso Lattissima range, the EN680 is an appliance comparatively low on visual flair but high on functionality and...
Bottom line The DeLonghi EN680 Nespresso is a solid mid-range coffee machine, but its inconsistency with water temperature sets it back substantially. If the temperature is below par, it doesn't matter that the froth is creamy and tasty or that the brewing time is qu...
69%
Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi EN 750.MB coffee maker Fully-auto Capsule coffee machine 1.3 L
(show image)
EN 750.MB EN 750.MB 0.00
(excl. VAT)
0 (incl. VAT)