Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
Printer: 1 year Printhead: 1 year or 1,000,000 inches whichever comes first
Long product name Datamax O'Neil Compact4 Mark II label printer Direct thermal Wired
:
203 dpi, Cutter, Power Cord w / EU Plug, Support DPL, ZPL, Labelpoint
The short editorial description of Datamax O'Neil Compact4 Mark II label printer Direct thermal Wired
203 dpi, Cutter, Power Cord w / EU Plug, Support DPL, ZPL, Labelpoint
More>>>
Short summary description Datamax O'Neil Compact4 Mark II label printer Direct thermal Wired:
This short summary of the Datamax O'Neil Compact4 Mark II label printer Direct thermal Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Datamax O'Neil Compact4 Mark II, Direct thermal, 125 mm/sec, Wired, Black, Grey
Long summary description Datamax O'Neil Compact4 Mark II label printer Direct thermal Wired:
This is an auto-generated long summary of Datamax O'Neil Compact4 Mark II label printer Direct thermal Wired based on the first three specs of the first five spec groups.
Datamax O'Neil Compact4 Mark II. Print technology: Direct thermal, Print speed: 125 mm/sec. Supported paper width: 40 - 115 mm. Connectivity technology: Wired. Product colour: Black, Grey