Datalogic logo

Datalogic PowerScan 7000 Black, Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7948
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
4 Years
Long product name Datalogic PowerScan 7000 Black, Yellow:

PowerScan 7000 Industrial Strength Imaging Scanner, USB, Standard Range, No Pointer, Yellow with Black, Series A, POT, 12'

Short summary description Datalogic PowerScan 7000 Black, Yellow:

Datalogic PowerScan 7000, -40 - 40°, -65 - 65°, -60 - 60°, UPC/EAN/JAN, EAN 128, Italian Pharmacode 39, P2 /P5 add-ons, MSI/Plessey, Code 93, Code 39,..., USB, 3.6 m

Long summary description Datalogic PowerScan 7000 Black, Yellow:

Datalogic PowerScan 7000. Tilt reading angle: -40 - 40°, Pitch reading angle: -65 - 65°, Yaw reading angle: -60 - 60°. Standard interfaces: USB, Cable length: 3.6 m. Product colour: Black, Yellow, Certification: GostR, UL, cUL, EN60950, CDRH Class II, IEC 60825 Class 2, EU RoHS. Power consumption (standby): 0.96 W, Input voltage: 4 - 14 V, Power consumption: 295 mA. Weight: 312 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.