location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerScan PM9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM9100-DK433RB show
Show alternative article codes used in the online market place
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:19:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Datalogic PM9100-DK433RB user manual (18.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Black, Yellow
  • - Scanner type: 1D Sensor type: LED
  • - Codabar, Code 128, Code 32, Code 39, Code 93, EAN 2, EAN 5, EAN-13, GS1 DataBar Expanded, GS1 DataBar Omnidirectional, Interleaved 2 of 5, U.P.C.
  • - Tilt reading angle: -45 - 45°
  • - Wired & Wireless
  • - Power source type: Battery Lithium-Ion (Li-Ion) 2150 mAh
Warranty: 3-Year Factory
Long product name Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow :
The long product name of Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1D, 433 MHz, 48x132, RS-232, RS-485, IP65, Li-Ion 2150 mAh, 212x110x74 mm, 435 g
More>>>
Short summary description Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow:
This short summary of the Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic PowerScan PM9100, Handheld bar code reader, 1D, LED, Codabar, Code 128, Code 32, Code 39, Code 93, EAN 2, EAN 5, EAN-13, GS1 DataBar Expanded, GS1..., -45 - 45°, -75 - 75°

Long summary description Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow:
This is an auto-generated long summary of Datalogic PowerScan PM9100 Handheld bar code reader 1D LED Black, Yellow based on the first three specs of the first five spec groups.

Datalogic PowerScan PM9100. Type: Handheld bar code reader, Scanner type: 1D, Sensor type: LED. Connectivity technology: Wired & Wireless, Wireless range: 50 m, Operating frequency: 433 MHz. Product colour: Black, Yellow, International Protection (IP) code: IP65, Protection features: Shock resistant. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2150 mAh. Weight: 435 g, Width: 212 mm, Depth: 110 mm

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)