location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LAN Station 760 ECO 501

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN Station 760 ECO 501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88.501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410885014 show
Category:
Desks which are used for computers.
Computer Desks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex LAN Station 760 ECO 501 :
The long product name of Dataflex LAN Station 760 ECO 501. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAN Station 760 ECO 501
More>>>
Dataflex LAN Station 760 ECO 501:
The official description of Dataflex LAN Station 760 ECO 501 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sturdy affordable LAN Station, attending to the basic LAN station needs. The main work surface, together with the monitor level, are made from 18mm HD anti-reflective board, supported by heavy gauge steel crossbars. Both levels are height adjustable. It supports 2 servers and 2 monitors.

* Three level LAN Station
* One monitor/level
* One workspace/monitor level
* One mobile base for two servers
* Mobile server base allows easy access
* Height adjustable panels
* Maximum weight capacity: top 100kg, middle 40kg, base 125kg.
* Dimensions (wxdxh): 760 x 660 x 1313mm

Short summary description Dataflex LAN Station 760 ECO 501:
This short summary of the Dataflex LAN Station 760 ECO 501 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LAN Station 760 ECO 501, 100 kg, 760 x 660 x 1313 mm

Long summary description Dataflex LAN Station 760 ECO 501:
This is an auto-generated long summary of Dataflex LAN Station 760 ECO 501 based on the first three specs of the first five spec groups.

Dataflex LAN Station 760 ECO 501. Maximum weight capacity: 100 kg. Dimensions (WxDxH): 760 x 660 x 1313 mm

Design
Maximum weight capacity
100 kg
Weight & dimensions
Dimensions (WxDxH)
760 x 660 x 1313 mm