location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LAN Station Keyboard Bracket 032

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN Station Keyboard Bracket 032
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88.032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410880323 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex LAN Station Keyboard Bracket 032 :
The long product name of Dataflex LAN Station Keyboard Bracket 032. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAN Station Keyboard Bracket 032
More>>>
Dataflex LAN Station Keyboard Bracket 032:
The official description of Dataflex LAN Station Keyboard Bracket 032 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This silver coloured keyboard bracket supports and stores the keyboard, freeing the desk. Leaving is neat, tidy and easier to clean. The keyboard bracket can be mounted underneath the LAN Station panels. Mounting screws are included.

* Steel bracket supports the keyboard
* Mounts underneath the panel
* Mounting screws included
* Dimensions (wxd): 250 x 277mm

Short summary description Dataflex LAN Station Keyboard Bracket 032:
This short summary of the Dataflex LAN Station Keyboard Bracket 032 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LAN Station Keyboard Bracket 032, Stainless steel, Silver

Long summary description Dataflex LAN Station Keyboard Bracket 032:
This is an auto-generated long summary of Dataflex LAN Station Keyboard Bracket 032 based on the first three specs of the first five spec groups.

Dataflex LAN Station Keyboard Bracket 032. Material: Stainless steel, Product colour: Silver

Technical details
Product colour *
Silver
Material
Stainless steel
Weight & dimensions
Width
250 mm
Depth
277 mm