location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 80.942 printer cabinet/stand Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80.942
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80.942 show
Show alternative article codes used in the online market place
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Dataflex 80.942 printer cabinet/stand Wood :
The long product name of Dataflex 80.942 printer cabinet/stand Wood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Computer Cabinet Printer Raiser 942
More>>>
Dataflex 80.942 printer cabinet/stand Wood:
The official description of Dataflex 80.942 printer cabinet/stand Wood as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Slidable Printer panel
- Suitable for the Computer Cabinets
- Height adjustable from 160-256mm
- KD packed
- Dimensions (wxdxh): 486 x 450 x 260mm

Short summary description Dataflex 80.942 printer cabinet/stand Wood:
This short summary of the Dataflex 80.942 printer cabinet/stand Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 80.942, Wood, 486 mm, 450 mm, 260 mm, 495 x 375 x 130 mm, 6.6 kg

Long summary description Dataflex 80.942 printer cabinet/stand Wood:
This is an auto-generated long summary of Dataflex 80.942 printer cabinet/stand Wood based on the first three specs of the first five spec groups.

Dataflex 80.942. Product colour: Wood. Width: 486 mm, Depth: 450 mm, Height: 260 mm. Package dimensions (WxDxH): 495 x 375 x 130 mm, Package weight: 6.6 kg

Features
Product colour
Wood
Weight & dimensions
Width
486 mm
Depth
450 mm
Weight & dimensions
Height
260 mm
Packaging data
Package dimensions (WxDxH)
495 x 375 x 130 mm
Package weight
6.6 kg