location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LCD/Plasma Trolley 402

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD/Plasma Trolley 402
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78.402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410784027 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex LCD/Plasma Trolley 402 :
The long product name of Dataflex LCD/Plasma Trolley 402. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD/Plasma Trolley 402
More>>>
Dataflex LCD/Plasma Trolley 402:
The official description of Dataflex LCD/Plasma Trolley 402 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A very stable design trolley meant for video presentations. The plasma/LCD mount can be adjusted in height. That way, the screen is well visible for all viewers. The trolley is fitted with 4 design castors of which 2 are lockable. The soft tread of the castors absorbs shocks and are moveable on almost all floortypes. Wall mount brackets 54.302/352 not included.

* Designed for video presentations
* Plasma/LCD mount can be adjusted in height from 750-1500mm
* Maximum weight capacity of 45kg.
* Comes with 4 XL (Ø 100mm) design castors (2 braked)
* Soft tread of the castors absorbs shocks and are moveable on almost all floor types
* Dimensions (wxdxh): 850 x 800 x 1620mm
* Combine with AV Solutions Universal LCD/Plasma Fixed/Tiltable Mounting Bracket 54.302 (23"-37") & 54.352 (32"-60")

Short summary description Dataflex LCD/Plasma Trolley 402:
This short summary of the Dataflex LCD/Plasma Trolley 402 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LCD/Plasma Trolley 402, 45 kg, Silver

Long summary description Dataflex LCD/Plasma Trolley 402:
This is an auto-generated long summary of Dataflex LCD/Plasma Trolley 402 based on the first three specs of the first five spec groups.

Dataflex LCD/Plasma Trolley 402. Maximum weight capacity: 45 kg, Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
45 kg
Height adjustment
750 - 1500 mm
Technical details
Device type
LCD/Plasma TV
Other features
Dimensions (WxDxH)
850 x 800 x 1620 mm
Brand Image Product code Product Stock Price from
Dataflex LCD/Plasma Trolley Level 408 Dataflex LCD/Plasma Trolley Level 408
(show image)
78.408 LCD/Plasma Trolley Level 408 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Universal LCD/Plasma Bracket 302 Dataflex Universal LCD/Plasma Bracket 302
(show image)
54.302 Universal LCD/Plasma Bracket 302 0.00
(excl. VAT)
0 (incl. VAT)