location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Universal LCD/Plasma Bracket 302

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal LCD/Plasma Bracket 302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54.302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410543020 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Universal LCD/Plasma Bracket 302 :
The long product name of Dataflex Universal LCD/Plasma Bracket 302. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal LCD/Plasma Bracket 302
More>>>
Dataflex Universal LCD/Plasma Bracket 302:
The official description of Dataflex Universal LCD/Plasma Bracket 302 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This LCD/Plasma TV mounting bracket is perfect for either a static wall mounting of the flat screen TV using the fixed brackets, or a dynamic wall mounting to tilt the flat screen TV in a more comfortable viewing position. Both the fixed and tiltable frames come with the mounting bracket so you can choose on site how the TV can be positioned on the wall in the best way possible.

* LCD/Plasma wall mount bracket
* Suitable for screens 23" up to 37"
* Maximum VESA size 400 x 200mm
* Comes with both tiltable and fixed VESA mounting frames
* Screen distance to wall fixed frame: 36mm
* Screen distance to wall tiltable frame: 82mm
* With built in level for easy installment
* Comes with all necessary fasteners
* Tiltable frame tilts up to 15° downwards
* Maximum weight capacity of 60kg

Short summary description Dataflex Universal LCD/Plasma Bracket 302:
This short summary of the Dataflex Universal LCD/Plasma Bracket 302 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Universal LCD/Plasma Bracket 302, 60 kg, 584.2 - 939.8 mm (23 - 37"), Silver

Long summary description Dataflex Universal LCD/Plasma Bracket 302:
This is an auto-generated long summary of Dataflex Universal LCD/Plasma Bracket 302 based on the first three specs of the first five spec groups.

Dataflex Universal LCD/Plasma Bracket 302. Maximum weight capacity: 60 kg, Screen size compatibility: 584.2 - 939.8 mm (23 - 37"), Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
60 kg
Technical details
Screen size compatibility
584.2 - 939.8 mm (23 - 37")
Device type
LCD/Plasma TV
Brand Image Product code Product Stock Price from
Dataflex LCD/Plasma Trolley 402 Dataflex LCD/Plasma Trolley 402
(show image)
78.402 LCD/Plasma Trolley 402 0.00
(excl. VAT)
0 (incl. VAT)