Dataflex logo

Dataflex ViewMaster M5 Monitor Arm 112

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77106
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dataflex ViewMaster M5 Monitor Arm 112:

Dataflex ViewMaster M5 Monitor Arm 112, 12 kg, 180°, Aluminium, Silver

Long summary description Dataflex ViewMaster M5 Monitor Arm 112:

Dataflex ViewMaster M5 Monitor Arm 112. Maximum weight capacity: 12 kg. Angle of rotation: 180°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.