location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Track System 812

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Track System 812
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.812 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410528126 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dataflex ViewMate Track System 812 :
The long product name of Dataflex ViewMate Track System 812. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMate Track system 812
More>>>
Dataflex ViewMate Track System 812:
The official description of Dataflex ViewMate Track System 812 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This fully aluminium, height adjustable, slat wall/rail system has an integrated double desk clamp. This so called ‘third level’ solution is a great addition to the workspace. Able to mount desk accessories and monitors (in combination with the 52.802) it ensures maximum desk efficacy. Each rail mounts up to three monitors.

* Aluminium Slat wall track
* Single rail
* Mounts to desk with double desk clamp
* Clamp capacity 10-65mm
* Track width 1000mm
* Post height 420mm
* Height adjustable
* Monitor mount (52.802) must be ordered seperately

Short summary description Dataflex ViewMate Track System 812:
This short summary of the Dataflex ViewMate Track System 812 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Track System 812, Aluminium, Silver

Long summary description Dataflex ViewMate Track System 812:
This is an auto-generated long summary of Dataflex ViewMate Track System 812 based on the first three specs of the first five spec groups.

Dataflex ViewMate Track System 812. Product colour: Silver

Mounting
Mounting type *
Wall
Design
Product colour *
Silver
Design
Housing material
Aluminium
Weight & dimensions
Width
1000 mm
Height
420 mm
Brand Image Product code Product Stock Price from
Dataflex ViewMate Track Mount 802 Dataflex ViewMate Track Mount 802
(show image)
52.802 ViewMate Track Mount 802 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex ViewMate Ecoline Monitor Arm 252 Dataflex ViewMate Ecoline Monitor Arm 252
(show image)
52.252 ViewMate Ecoline Monitor Arm 252 0.00
(excl. VAT)
0 (incl. VAT)