Dataflex logo

Dataflex Viewmate workstation - floor 712

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66697
Info modified on:
19 Apr 2023, 15:11:58
Bullet Points Dataflex Viewmate workstation - floor 712:
  • - AV trolley with big lockable castors (75 mm diameter)
  • - Convenient clamp lever on height adjustable parts locks them in place
  • - Able to hold a monitor or flat screen TV and most media devices
  • - VESA 200 x 100/200 x 200/400 x 200 mm compatible
  • - Cable covers keep cables neatly together
  • - Trolley (w x d x h): 636 x 600 x 1665 mm
Warranty:
5 Years
Long product name Dataflex Viewmate workstation - floor 712:

Viewmate workstation - floor 712, silver

Dataflex Viewmate workstation - floor 712:

This AV trolley is perfect for company presentations or classrooms. Both its TV screen/monitor mount and its media device platform are independently height adjustable, making sure the audience gets the best possible viewing angle. Because this trolley has big lockable castors, doorways won't present a threshold.

Short summary description Dataflex Viewmate workstation - floor 712:

Dataflex Viewmate workstation - floor 712, Multimedia trolley, Silver, Flat panel, 200 x 100,200 x 200,400 x 200, 360°, -90 - 90°

Long summary description Dataflex Viewmate workstation - floor 712:

Dataflex Viewmate workstation - floor 712. Type: Multimedia trolley, Product colour: Silver, Recommended usage: Flat panel. Height: 1665 mm, Width: 636 mm, Depth: 600 mm. Package width: 800 mm, Package depth: 690 mm, Package height: 285 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.