location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Modular Monitor Arm 352

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Modular Monitor Arm 352
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.352 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410523527 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMate Modular Monitor Arm 352
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Mounting type: Desk
  • - Silver
Long product name Dataflex ViewMate Modular Monitor Arm 352 :
The long product name of Dataflex ViewMate Modular Monitor Arm 352. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMate Modular LCD Single Vertical 1x1
More>>>
Dataflex ViewMate Modular Monitor Arm 352:
The official description of Dataflex ViewMate Modular Monitor Arm 352 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This seemingly simple product vertically mounts a single monitor on your desk, the quick adjust lever ensures easy height adjustment.

Short summary description Dataflex ViewMate Modular Monitor Arm 352:
This short summary of the Dataflex ViewMate Modular Monitor Arm 352 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Modular Monitor Arm 352, 10 kg, Silver

Long summary description Dataflex ViewMate Modular Monitor Arm 352:
This is an auto-generated long summary of Dataflex ViewMate Modular Monitor Arm 352 based on the first three specs of the first five spec groups.

Dataflex ViewMate Modular Monitor Arm 352. Maximum weight capacity: 10 kg. Tilt angle range: -90 - 90°. Product colour: Silver

Mounting
Maximum weight capacity *
10 kg
Mounting type *
Desk
Ergonomics
Tilt angle range
-90 - 90°
Swivel angle
-90°
Angle of rotation
360°
Design
Product colour *
Silver
Weight & dimensions
Height
400 mm
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Brand Image Product code Product Stock Price from
Dataflex Viewmate plus monitor arm - desk 832 Dataflex Viewmate plus monitor arm - desk 832
(show image)
52.832 Viewmate plus monitor arm - desk 832 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate desk plate - option 912 Dataflex Viewmate desk plate - option 912
(show image)
52.912 Viewmate desk plate - option 912 0.00
(excl. VAT)
0 (incl. VAT)